UCR01MVPFLR180 Resistors by Rohm

CURRENT SENSE RES 0R18 1% 125 MW

Status: Unknown
Series: UCR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0434

Distributor Stock
Logo for Farnell
Farnell
from US$0.0434
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.11
10,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.12
10,000
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.0490
10,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.12
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Resistance 0.18ohm
Product Range UCR Series
Resistor Case Style 0402 [1005 Metric]
Power Rating 125mW
Resistance Tolerance ± 1%
Resistor Element Material Thick Film
Temperature Coefficient 0ppm/°C to +250ppm/°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

CURRENT SENSE RES 0R18 1% 125 MW | Rapid Electronics
RES MOLDED 0402 0.18 OHM 1/8W 1% SMD | Avnet America
CURRENT SENSE RES, 0R18, 1%, 125 MW | Farnell
Current Sense Res, 0R18, 1%, 125 Mw | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UCR01MVPFLR180?

Additional datasheets, footprints and schematics for UCR01MVPFLR180 are listed on our Part Details page. You can also find images and similar parts to UCR01MVPFLR180 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UCR01MVPFLR180 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCR01MVPFLR180 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UCR01MVPFLR180 fall under?

The UCR01MVPFLR180 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to UCR01MVPFLR180 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UCR01MVPFLR180 you can contact the distributor directly for product support, shipping queries etc.

Is the UCR01MVPFLR180 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UCR01MVPFLR180 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, CoreStaff, Avnet America and Farnell have stock available or on a lead time for UCR01MVPFLR180.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UCR01MVPFLR180 often in real-time on the comparison pages.

What if I can't find stock of UCR01MVPFLR180?

You can fill out our help required form which you can use to request a quote for UCR01MVPFLR180 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay