Status: | Unknown |
---|---|
Series: | UCR Series |
RoHS: | Unknown |
Prices starting from US$0.0329
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
610
in stock
|
Buy Now | |
RS
from US$0.06
|
15,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0470
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0329
|
14,950
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
610
in stock
|
Buy Now | |
element14
from US$0.13
|
610
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Resistance | 0.51ohm |
---|---|
Product Range | UCR Series |
Resistor Case Style | 0201 [0603 Metric] |
Power Rating | 100mW |
Resistance Tolerance | ± 1% |
Resistor Element Material | Thick Film |
Temperature Coefficient | 0ppm/°C to +300ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Low-resistance chip resistor 1% 0201 510 | RS |
Current Sense Res, 0R51, 1%, 100 Mw | Newark Electronics |
CURRENT SENSE RES, 0R51, 1%, 100 MW | element14 |
RES 0.51 OHM 1% 1/10W 0201 | Future Electronics |
Res Thick Film 0201 510m Ohm 1% 1/10W 0 to 300ppm/°C Molded SMD Paper T/R | Avnet America |
Where can I find additional details, specifications and documents for a UCR006YVPFLR510?
Additional datasheets, footprints and schematics for UCR006YVPFLR510 are listed on our Part Details page. You can also find images and similar parts to UCR006YVPFLR510 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCR006YVPFLR510 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCR006YVPFLR510 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCR006YVPFLR510 fall under?
The UCR006YVPFLR510 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to UCR006YVPFLR510 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCR006YVPFLR510 you can contact the distributor directly for product support, shipping queries etc.
Is the UCR006YVPFLR510 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCR006YVPFLR510 have stock available?
Authorised distributors including RS, CoreStaff, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for UCR006YVPFLR510.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCR006YVPFLR510 often in real-time on the comparison pages.
What if I can't find stock of UCR006YVPFLR510?
You can fill out our help required form which you can use to request a quote for UCR006YVPFLR510 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.