UCR006YVPFLR300 Resistors by Rohm

CURRENT SENSE RES 0R3 1% 100 MW 0201

Status: Unknown
Series: UCR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0335

Distributor Stock
Logo for Farnell
Farnell
from US$0.13
No stock
Buy Now
Logo for RS
RS
from US$0.07
15,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0335
15,000
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.05
15,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.10
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.10
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Resistance 0.3ohm
Product Range UCR Series
Resistor Case Style 0201 [0603 Metric]
Power Rating 100mW
Resistance Tolerance ± 1%
Resistor Element Material Thick Film
Temperature Coefficient 0ppm/°C to +300ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Low-resistance chip resistor 1% 0201 300 | RS
UCR Series 0201 0.30 O â–’1% 0.1 W 0 to +300 ppm/â–‘C Thick Film Chip Resistor | Future Electronics
Res Thick Film 0201 300m Ohm 1% 1/10W 0 to 300ppm/°C Molded SMD Paper T/R | Avnet America
CURRENT SENSE RES, 0R3, 1%, 100 MW, 0201 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UCR006YVPFLR300?

Additional datasheets, footprints and schematics for UCR006YVPFLR300 are listed on our Part Details page. You can also find images and similar parts to UCR006YVPFLR300 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UCR006YVPFLR300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCR006YVPFLR300 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UCR006YVPFLR300 fall under?

The UCR006YVPFLR300 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to UCR006YVPFLR300 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UCR006YVPFLR300 you can contact the distributor directly for product support, shipping queries etc.

Is the UCR006YVPFLR300 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UCR006YVPFLR300 have stock available?

Authorised distributors including RS, Chip One Stop, CoreStaff, Future Electronics and Avnet America have stock available or on a lead time for UCR006YVPFLR300.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UCR006YVPFLR300 often in real-time on the comparison pages.

What if I can't find stock of UCR006YVPFLR300?

You can fill out our help required form which you can use to request a quote for UCR006YVPFLR300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay