UCR006YVPFLR270 Resistors by Rohm

CURRENT SENSE RES 0R27 1% 100 MW

Status: Unknown
Series: UCR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Farnell
Farnell
from US$0.06
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Resistance 0.27ohm
Product Range UCR Series
Resistor Case Style 0201 [0603 Metric]
Power Rating 100mW
Resistance Tolerance ± 1%
Resistor Element Material Thick Film
Temperature Coefficient 0ppm/°C to +300ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

CURRENT SENSE RES, 0R27, 1%, 100 MW | Farnell
Res Thick Film 0201 270m Ohm 1% 1/10W 0 to 300ppm/°C Molded SMD Paper T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UCR006YVPFLR270?

Additional datasheets, footprints and schematics for UCR006YVPFLR270 are listed on our Part Details page. You can also find images and similar parts to UCR006YVPFLR270 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UCR006YVPFLR270 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCR006YVPFLR270 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UCR006YVPFLR270 fall under?

The UCR006YVPFLR270 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to UCR006YVPFLR270 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UCR006YVPFLR270 you can contact the distributor directly for product support, shipping queries etc.

Is the UCR006YVPFLR270 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UCR006YVPFLR270 have stock available?

Authorised distributors including Farnell and Avnet America have stock available or on a lead time for UCR006YVPFLR270.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UCR006YVPFLR270 often in real-time on the comparison pages.

What if I can't find stock of UCR006YVPFLR270?

You can fill out our help required form which you can use to request a quote for UCR006YVPFLR270 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay