Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.75
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$4.75
|
22,345
in stock
|
Buy Now |
Input Voltage | 3.3V |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Controller IC Case Style | VQFN |
No. of Pins | 64Pins |
Frequency | 2MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 9246 |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 3V to 3.6V |
2MHz, 4 rail, 6 phase digital PWM buck controller | Texas Instruments |
Where can I find additional details, specifications and documents for a UCD9246RGCT?
Additional datasheets, footprints and schematics for UCD9246RGCT are listed on our Part Details page. You can also find images and similar parts to UCD9246RGCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCD9246RGCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCD9246RGCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCD9246RGCT fall under?
The UCD9246RGCT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCD9246RGCT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCD9246RGCT you can contact the distributor directly for product support, shipping queries etc.
Is the UCD9246RGCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCD9246RGCT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for UCD9246RGCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCD9246RGCT often in real-time on the comparison pages.
What if I can't find stock of UCD9246RGCT?
You can fill out our help required form which you can use to request a quote for UCD9246RGCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.