Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.15
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$3.15
|
2,700
in stock
|
Buy Now |
Input Voltage | 3.6V |
---|---|
Output Voltage | 3V |
Output Current | 6mA |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Controller IC Case Style | VQFN |
No. of Pins | 48Pins |
Frequency | 2MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 9224 |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage | 3.3V |
Supply Voltage Range | 3V to 3.6V |
2 MHz, 2 rail, 4 phase digital PWM buck controller with improved sequencing | Texas Instruments |
Where can I find additional details, specifications and documents for a UCD9224RGZT?
Additional datasheets, footprints and schematics for UCD9224RGZT are listed on our Part Details page. You can also find images and similar parts to UCD9224RGZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCD9224RGZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCD9224RGZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCD9224RGZT fall under?
The UCD9224RGZT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCD9224RGZT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCD9224RGZT you can contact the distributor directly for product support, shipping queries etc.
Is the UCD9224RGZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCD9224RGZT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for UCD9224RGZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCD9224RGZT often in real-time on the comparison pages.
What if I can't find stock of UCD9224RGZT?
You can fill out our help required form which you can use to request a quote for UCD9224RGZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.