Prices starting from US$2.82
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Texas Instruments | US$2.82 |
4,226
|
Buy Now |
Input Voltage | 3.3V |
---|---|
Output Voltage | - |
Output Current | 6mA |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Controller IC Case Style | QFN |
No. of Pins | 48Pins |
Frequency | 2MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Input Current | 52mA |
Operating Temperature Range | -40°C to +110°C |
Output Type | Voltage |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
2MHz, 2 rail, 4 phase digital PWM buck controller | Texas Instruments |
Where can I find additional details, specifications and documents for a UCD9220RGZR?
Additional datasheets, footprints and schematics for UCD9220RGZR are listed on our Part Details page. You can also find images and similar parts to UCD9220RGZR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCD9220RGZR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCD9220RGZR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCD9220RGZR fall under?
The UCD9220RGZR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCD9220RGZR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCD9220RGZR you can contact the distributor directly for product support, shipping queries etc.
Is the UCD9220RGZR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCD9220RGZR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for UCD9220RGZR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCD9220RGZR often in real-time on the comparison pages.
What if I can't find stock of UCD9220RGZR?
You can fill out our help required form which you can use to request a quote for UCD9220RGZR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.