Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | - |
Kit Application Type | Power Management |
Application Sub Type | - |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Evaluation Board UCD9090 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Multiphase PWM Clock Generator Monitor and Sequence 10 Voltage Rails JTAG Interface |
Evaluation Module for UCD9090 10-Channel Sequencer and System Health Monitor | Texas Instruments |
Evaluation Module, For Ucd9090 | Newark Electronics |
Where can I find additional details, specifications and documents for a UCD90SEQ48EVM-560?
Additional datasheets, footprints and schematics for UCD90SEQ48EVM-560 are listed on our Part Details page. You can also find images and similar parts to UCD90SEQ48EVM-560 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCD90SEQ48EVM-560 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCD90SEQ48EVM-560 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCD90SEQ48EVM-560 fall under?
The UCD90SEQ48EVM-560 is listed under Development Boards Evaluation Tools > Power Management Development Kits > Power Management Development Kits - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to UCD90SEQ48EVM-560 when available in the Power Management Development Kits - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCD90SEQ48EVM-560 you can contact the distributor directly for product support, shipping queries etc.
Is the UCD90SEQ48EVM-560 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCD90SEQ48EVM-560 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for UCD90SEQ48EVM-560.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCD90SEQ48EVM-560 often in real-time on the comparison pages.
What if I can't find stock of UCD90SEQ48EVM-560?
You can fill out our help required form which you can use to request a quote for UCD90SEQ48EVM-560 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.