Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | - |
---|---|
No. of Supervisors / Monitors | 10Monitors |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Reset Type | Active-High |
Digital IC Case | VQFN |
No. of Pins | 48Pins |
Delay Time | 400µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +110°C |
Supply Current | 50mA |
Supply Voltage Range | 3V to 3.6V |
10-Channel Sequencer and System Health Monitor | Texas Instruments |
Where can I find additional details, specifications and documents for a UCD9090RGZT?
Additional datasheets, footprints and schematics for UCD9090RGZT are listed on our Part Details page. You can also find images and similar parts to UCD9090RGZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCD9090RGZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCD9090RGZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCD9090RGZT fall under?
The UCD9090RGZT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to UCD9090RGZT when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCD9090RGZT you can contact the distributor directly for product support, shipping queries etc.
Is the UCD9090RGZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCD9090RGZT have stock available?
Authorised distributors including Texas Instruments, Chip One Stop and Farnell have stock available or on a lead time for UCD9090RGZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCD9090RGZT often in real-time on the comparison pages.
What if I can't find stock of UCD9090RGZT?
You can fill out our help required form which you can use to request a quote for UCD9090RGZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.