Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | - |
---|---|
No. of Supervisors / Monitors | 16Monitors |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Reset Type | Active-Low |
Digital IC Case | VQFN |
No. of Pins | 64Pins |
Delay Time | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
16-Rail PMBus Power Supply Sequencer and System Manager with ACPI Support | Texas Instruments |
Power Sequencer/System Manager, Vqfn-64 | Newark Electronics |
POWER SEQUENCER/SYSTEM MANAGER, VQFN-64 | element14 |
Where can I find additional details, specifications and documents for a UCD90160ARGCT?
Additional datasheets, footprints and schematics for UCD90160ARGCT are listed on our Part Details page. You can also find images and similar parts to UCD90160ARGCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCD90160ARGCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCD90160ARGCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCD90160ARGCT fall under?
The UCD90160ARGCT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to UCD90160ARGCT when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCD90160ARGCT you can contact the distributor directly for product support, shipping queries etc.
Is the UCD90160ARGCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCD90160ARGCT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for UCD90160ARGCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCD90160ARGCT often in real-time on the comparison pages.
What if I can't find stock of UCD90160ARGCT?
You can fill out our help required form which you can use to request a quote for UCD90160ARGCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.