Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.81
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$6.81
|
38,634
in stock
|
Buy Now |
Threshold Voltage | - |
---|---|
No. of Supervisors / Monitors | 12Monitors |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Reset Type | Active-High Active-Low |
Digital IC Case | VQFN |
No. of Pins | 64Pins |
Delay Time | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 90124 |
Operating Temperature Range | -40°C to +110°C |
Supply Current | 50mA |
Supply Voltage Range | 3V to 3.6V |
12-Rail Sequencer and System Health Monitor with Fan Control and ACPI Support | Texas Instruments |
Where can I find additional details, specifications and documents for a UCD90124ARGCT?
Additional datasheets, footprints and schematics for UCD90124ARGCT are listed on our Part Details page. You can also find images and similar parts to UCD90124ARGCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCD90124ARGCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCD90124ARGCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCD90124ARGCT fall under?
The UCD90124ARGCT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to UCD90124ARGCT when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCD90124ARGCT you can contact the distributor directly for product support, shipping queries etc.
Is the UCD90124ARGCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCD90124ARGCT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for UCD90124ARGCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCD90124ARGCT often in real-time on the comparison pages.
What if I can't find stock of UCD90124ARGCT?
You can fill out our help required form which you can use to request a quote for UCD90124ARGCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.