Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.71
|
29,690
in stock
|
Buy Now |
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | 6A |
Supply Voltage Min | 4.7V |
Supply Voltage Max | 15V |
Driver Case Style | QFN |
No. of Pins | 20Pins |
Input Delay | 30ns |
Output Delay | 20ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Device Type | MOSFET Driver |
Module Configuration | Buck |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 4.7V to 15V |
Digital Control Compatible Synchronous Buck Gate Driver with Current Sense and Fault Protection | Texas Instruments |
Where can I find additional details, specifications and documents for a UCD7231RTJT?
Additional datasheets, footprints and schematics for UCD7231RTJT are listed on our Part Details page. You can also find images and similar parts to UCD7231RTJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCD7231RTJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCD7231RTJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCD7231RTJT fall under?
The UCD7231RTJT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to UCD7231RTJT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCD7231RTJT you can contact the distributor directly for product support, shipping queries etc.
Is the UCD7231RTJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCD7231RTJT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for UCD7231RTJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCD7231RTJT often in real-time on the comparison pages.
What if I can't find stock of UCD7231RTJT?
You can fill out our help required form which you can use to request a quote for UCD7231RTJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.