Driver Configuration | Low Side |
---|---|
Peak Output Current | 4A |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 15V |
Driver Case Style | HTSSOP |
No. of Pins | 14Pins |
Input Delay | 25ns |
Output Delay | 25ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7100 |
Device Type | MOSFET |
Frequency | 2MHz |
Input Voltage Max | 14.5V |
Module Configuration | Low Side |
Operating Temperature Range | -40°C to +105°C |
Output Current Max | 4A |
Primary Input Voltage | 12V |
Switch Output Current Isw Max | 4A |
Termination Type | Surface Mount Device |
Digital Control Compatible Single Low-Side +/- 4Amp MOSFET Driver with Current Sense | Texas Instruments |
Ic, Dgtl Ctrl Mosfet Dvr 14Htssop | Newark Electronics |
IC, DGTL CTRL MOSFET DVR 14HTSSOP | element14 |
Where can I find additional details, specifications and documents for a UCD7100PWP.?
Additional datasheets, footprints and schematics for UCD7100PWP. are listed on our Part Details page. You can also find images and similar parts to UCD7100PWP. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCD7100PWP. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCD7100PWP. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCD7100PWP. fall under?
The UCD7100PWP. is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to UCD7100PWP. when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCD7100PWP. you can contact the distributor directly for product support, shipping queries etc.
Is the UCD7100PWP. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCD7100PWP. have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for UCD7100PWP..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCD7100PWP. often in real-time on the comparison pages.
What if I can't find stock of UCD7100PWP.?
You can fill out our help required form which you can use to request a quote for UCD7100PWP. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.