Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | UCD3138 |
Kit Application Type | Power Management |
Application Sub Type | Programmable Digital Power Controller |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Evaluation Module UCD3138 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Drop-In Socket to Flexible Change the Device System Design and Circuit and Firmware Debugging |
UCD3138 evaluation module for 64-pin open-loop digital power controller | Texas Instruments |
Where can I find additional details, specifications and documents for a UCD3138OL64EVM-031?
Additional datasheets, footprints and schematics for UCD3138OL64EVM-031 are listed on our Part Details page. You can also find images and similar parts to UCD3138OL64EVM-031 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCD3138OL64EVM-031 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCD3138OL64EVM-031 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCD3138OL64EVM-031 fall under?
The UCD3138OL64EVM-031 is listed under Development Boards Evaluation Tools > Power Management Development Kits > Power Management Development Kits - AC / DC.
Can I view similar or alternative parts?
You can view similar parts to UCD3138OL64EVM-031 when available in the Power Management Development Kits - AC / DC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCD3138OL64EVM-031 you can contact the distributor directly for product support, shipping queries etc.
Is the UCD3138OL64EVM-031 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCD3138OL64EVM-031 have stock available?
Authorised distributors including Texas Instruments and Farnell have stock available or on a lead time for UCD3138OL64EVM-031.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCD3138OL64EVM-031 often in real-time on the comparison pages.
What if I can't find stock of UCD3138OL64EVM-031?
You can fill out our help required form which you can use to request a quote for UCD3138OL64EVM-031 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.