Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Input Voltage Min | 3V |
---|---|
Input Voltage Max | 3.6V |
PWM Input Frequency | 2MHz |
Digital IC Case | WQFN |
No. of Pins | 40Pins |
External Input Capacitance | 10pF |
External Output Capacitance | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a UCD3138ARMHT?
Additional datasheets, footprints and schematics for UCD3138ARMHT are listed on our Part Details page. You can also find images and similar parts to UCD3138ARMHT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCD3138ARMHT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCD3138ARMHT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCD3138ARMHT fall under?
The UCD3138ARMHT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCD3138ARMHT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCD3138ARMHT you can contact the distributor directly for product support, shipping queries etc.
Is the UCD3138ARMHT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCD3138ARMHT have stock available?
There is no stock from authorised distributors for UCD3138ARMHT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCD3138ARMHT often in real-time on the comparison pages.
What if I can't find stock of UCD3138ARMHT?
You can fill out our help required form which you can use to request a quote for UCD3138ARMHT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.