Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.14
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$13.14
|
3,220
in stock
|
Buy Now |
Input Voltage Min | 3V |
---|---|
Input Voltage Max | 3.6V |
PWM Input Frequency | 2MHz |
Digital IC Case | TQFP |
No. of Pins | 80Pins |
External Input Capacitance | 4.7µF |
External Output Capacitance | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Output Ripple Voltage pk-pk | 100mV |
Highly-Integrated Digital Controller for Isolated Power | Texas Instruments |
Where can I find additional details, specifications and documents for a UCD3138128PFC?
Additional datasheets, footprints and schematics for UCD3138128PFC are listed on our Part Details page. You can also find images and similar parts to UCD3138128PFC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCD3138128PFC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCD3138128PFC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCD3138128PFC fall under?
The UCD3138128PFC is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCD3138128PFC when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCD3138128PFC you can contact the distributor directly for product support, shipping queries etc.
Is the UCD3138128PFC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCD3138128PFC have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for UCD3138128PFC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCD3138128PFC often in real-time on the comparison pages.
What if I can't find stock of UCD3138128PFC?
You can fill out our help required form which you can use to request a quote for UCD3138128PFC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.