Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | 4.3A |
Supply Voltage Min | 3V |
Supply Voltage Max | 15V |
Driver Case Style | NSOIC |
No. of Pins | 8Pins |
Input Delay | 60ns |
Output Delay | 60ns |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
MOSFET/IGBT DRIVER, HIGH/LOW SIDE, NSOIC | element14 |
Mosfet/Igbt Driver, High/Low Side, Nsoic | Newark Electronics |
Where can I find additional details, specifications and documents for a UCC5320ECD?
Additional datasheets, footprints and schematics for UCC5320ECD are listed on our Part Details page. You can also find images and similar parts to UCC5320ECD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC5320ECD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC5320ECD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC5320ECD fall under?
The UCC5320ECD is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to UCC5320ECD when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC5320ECD you can contact the distributor directly for product support, shipping queries etc.
Is the UCC5320ECD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC5320ECD have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for UCC5320ECD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC5320ECD often in real-time on the comparison pages.
What if I can't find stock of UCC5320ECD?
You can fill out our help required form which you can use to request a quote for UCC5320ECD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.