UCC38C42DG4 Semiconductors - ICs by Texas Instruments

IC CURRENT MODE PWM CONTROL 38C42

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.20

Distributor Stock
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.20
68
in stock
Buy Now

Specifications

Input Voltage 18V
Output Voltage 18V
Output Current 200mA
Supply Voltage Min 12V
Supply Voltage Max 18V
Controller IC Case Style SOIC
No. of Pins 8Pins
Frequency 1MHz
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 38
Controller Type PWM
IC Generic Number 38C42
IC Temperature Range Commercial
Input Voltage Max 20V
Logic Function Number 38C42
Operating Temperature Range 0°C to +70°C
Output Current Max 1A
Output Energy per Cycle 5µJ
Output Type Voltage
Power Supply IC Type PWM controller
Supply Voltage Range 12V to 18V
Termination Type Surface Mount Device

Alternative Descriptions

IC: PMIC | Transfer Multisort Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UCC38C42DG4?

Additional datasheets, footprints and schematics for UCC38C42DG4 are listed on our Part Details page. You can also find images and similar parts to UCC38C42DG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UCC38C42DG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC38C42DG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UCC38C42DG4 fall under?

The UCC38C42DG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to UCC38C42DG4 when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UCC38C42DG4 you can contact the distributor directly for product support, shipping queries etc.

Is the UCC38C42DG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UCC38C42DG4 have stock available?

Authorised distributors including Transfer Multisort Elektronik have stock available or on a lead time for UCC38C42DG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UCC38C42DG4 often in real-time on the comparison pages.

What if I can't find stock of UCC38C42DG4?

You can fill out our help required form which you can use to request a quote for UCC38C42DG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay