UCC3889N Semiconductors - ICs by Unitrode

POWER SUPPLY CONTROLLER 3889 DIP8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.68

Distributor Stock
Logo for Farnell
Farnell
from US$0.68
No stock
Buy Now
Logo for element14
element14
from US$1.28
-
Buy Now

Specifications

Input Voltage AC Min 80V
Input Voltage AC Max 265V
AC / DC Converter Case Style DIP
No. of Pins 8Pins
Power Rating -
Topology Flyback
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
RoHS Phthalates Compliant To Be Advised
MSL -
SVHC No SVHC (15-Jan-2018)
Base Number 3889
Frequency 100kHz
IC Generic Number 3889
IC Temperature Range Commercial
Input Voltage Max 9.3V
Logic Function Number 3889
No. of Outputs 1Outputs
Operating Temperature Range 0°C to +70°C
Output Voltage 12V
Output Voltage Max 19.5V
Primary Input Voltage 9V
Supply Voltage Max 9.3V
Supply Voltage Min 8.6V
Termination Type Through Hole

Alternative Descriptions

POWER SUPPLY CONTROLLER, 3889, DIP8 | Farnell


UCC3889N Semiconductors - ICs by Texas Instruments

IC OFF-LINE PWR-SUP CNTRLR 8-DIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Input Voltage AC Min 80V
Input Voltage AC Max 265V
AC / DC Converter Case Style DIP
No. of Pins 8Pins
Power Rating -
Topology Flyback
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 3889
Frequency 250kHz
No. of Outputs 1Outputs
Operating Temperature Range 0°C to +70°C
Output Current Max 100mA
Output Voltage 17.5V
Output Voltage Max 8.8V
Primary Input Voltage 9.3V
Supply Voltage Min 8.6V
Termination Type Through Hole
Voltage Regulator Type Flyback

Alternative Descriptions

IC, OFF-LINE PWR-SUP CNTRLR 8-DIP | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a UCC3889N?

Additional datasheets, footprints and schematics for UCC3889N are listed on our Part Details page. You can also find images and similar parts to UCC3889N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UCC3889N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC3889N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UCC3889N fall under?

The UCC3889N is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to UCC3889N when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UCC3889N you can contact the distributor directly for product support, shipping queries etc.

Is the UCC3889N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UCC3889N have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for UCC3889N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UCC3889N often in real-time on the comparison pages.

What if I can't find stock of UCC3889N?

You can fill out our help required form which you can use to request a quote for UCC3889N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay