Status: | Unknown |
---|---|
Series: | -5V 500mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | -15V |
Input Voltage Max | -3.2V |
Fixed Output Voltage Nom. | -5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Dropout Voltage Vdo | 20mV |
LDO Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | -5V 500mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Nom. | -5V |
Ldo, Fixed, -5V, 0.5A, Soic-8 | Newark Electronics |
500-mA, negative, adjustable low-dropout voltage regulator from 0°C to 70°C | Texas Instruments |
Where can I find additional details, specifications and documents for a UCC384DP-5?
Additional datasheets, footprints and schematics for UCC384DP-5 are listed on our Part Details page. You can also find images and similar parts to UCC384DP-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC384DP-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC384DP-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC384DP-5 fall under?
The UCC384DP-5 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to UCC384DP-5 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC384DP-5 you can contact the distributor directly for product support, shipping queries etc.
Is the UCC384DP-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC384DP-5 have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for UCC384DP-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC384DP-5 often in real-time on the comparison pages.
What if I can't find stock of UCC384DP-5?
You can fill out our help required form which you can use to request a quote for UCC384DP-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.