No distributors results available
View Full Pricing & Stock ComparisonOutput Type | Adjustable |
---|---|
Input Voltage Min | 2.8V |
Input Voltage Max | 9V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.2V |
Adjustable Output Voltage Max | 8.5V |
Output Current | 3A |
Dropout Voltage Vdo | 400mV |
LDO Regulator Case Style | TO-263 |
No. of Pins | 5Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2.5% |
Base Number | 383 |
IC Generic Number | 383 |
IC Temperature Range | Commercial |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +70°C |
Operating Voltage Tolerance + | 2.5% |
Output Current Max | 3A |
Output Voltage Adjustable Range | 1.22V to 8.5V |
Output Voltage Max | 8.5V |
Output Voltage Min | 1.2V |
Primary Input Voltage | 9V |
Supply Voltage Max | 9V |
Supply Voltage Min | 2.8V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Low Dropout |
Where can I find additional details, specifications and documents for a UCC383TDKTTT-ADJ?
Additional datasheets, footprints and schematics for UCC383TDKTTT-ADJ are listed on our Part Details page. You can also find images and similar parts to UCC383TDKTTT-ADJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC383TDKTTT-ADJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC383TDKTTT-ADJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC383TDKTTT-ADJ fall under?
The UCC383TDKTTT-ADJ is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to UCC383TDKTTT-ADJ when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC383TDKTTT-ADJ you can contact the distributor directly for product support, shipping queries etc.
Is the UCC383TDKTTT-ADJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC383TDKTTT-ADJ have stock available?
There is no stock from authorised distributors for UCC383TDKTTT-ADJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC383TDKTTT-ADJ often in real-time on the comparison pages.
What if I can't find stock of UCC383TDKTTT-ADJ?
You can fill out our help required form which you can use to request a quote for UCC383TDKTTT-ADJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.