Options for Price Comparison
Distributor Statistics for UCC3813D-3
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for UCC3813D-3
Details for UCC3813D-3 by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management
CURRENT MODE PWM SMD SOIC8 3813
UCC3813D-3 image

UCC3813D-3 by Texas Instruments

CURRENT MODE PWM SMD SOIC8 3813
Features
1-A Totem-Pole Output
1.5% Tolerance Voltage Reference
100-u00b5A Typical Starting Supply Current
500-u00b5A Typical Operating Supply Current
70-ns Typical Response from Current-Sense to Gate-Drive Output
Internal Fault Soft Start
Internal Leading-Edge Blanking of the Current- Sense Signal
Internal Soft Start
Operation to 1 MHz
Same Pinout as the UCC3802 Device, UC3842
Part Information
UCC3813D-3 image
RoHS Compliant
Description
The UCC3813-x device family of high-speed, lowpower integrated circuits contains all of the control and drive components required for off-line and DC-toDC fixed-frequency current-mode switching power supplies with minimal parts count. These devices have the same pin configuration as the UC384x device family, and also offer the added features of internal full-cycle soft start and internal leading-edge blanking of the current-sense input. The UCC3813-x device family offers a variety of package options, temperature-range options, choice of maximum duty cycle, and choice of critical voltage levels. Devices with lower reference voltage such as the UCC3813-3 and UCC3813-5 fit best into battery operated systems, while the higher reference and the higher UVLO hysteresis of the UCC3813-2 device and UCC3813-4 device make these ideal choices for use in off-line power supplies. The UCC2813-x device series is specified for operation from –40°C to 85°C and the UCC3813-x device series is specified for operation from 0°C to 70°C.
Specifications
Input Voltage:
-
Output Voltage:
4.06V
Output Current:
200mA
Supply Voltage Min:
0V
Supply Voltage Max:
10V
Controller IC Case Style:
SOIC
No. of Pins:
8Pins
Frequency:
1MHz
Operating Temperature Min:
0°C
Operating Temperature Max:
70°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Base Number:
3813
Controller Type:
PWM
IC Temperature Range:
Commercial
Operating Temperature Range:
0°C to +70°C
Output Current Max:
1A
Output Energy per Cycle:
20µJ
Output Type:
Totem Pole
Power Dissipation Pd:
650mW
Supply Voltage Range:
0V to 10V
Termination Type:
Surface Mount Device
Alternate Descriptions
Current Mode PWM Controller 1A 8-Pin SOIC Tube Avnet America
PMIC; PWM controller; 1A; Channels:1; SO8; 12V Transfer Multisort Elektronik
Current Mode PWM Controller 1A 8-Pin SOIC Tube Avnet Europe