Input Voltage | - |
---|---|
Output Voltage | 1V |
Output Current | 1A |
Supply Voltage Min | 0V |
Supply Voltage Max | 12V |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Frequency | 1MHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
PWM CTRL, CURRENT MODE, 0-12V, SOIC-8 | element14 |
Pwm Ctrl, Current Mode, 0-12V, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a UCC3813D-0?
Additional datasheets, footprints and schematics for UCC3813D-0 are listed on our Part Details page. You can also find images and similar parts to UCC3813D-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC3813D-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC3813D-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC3813D-0 fall under?
The UCC3813D-0 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC3813D-0 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC3813D-0 you can contact the distributor directly for product support, shipping queries etc.
Is the UCC3813D-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC3813D-0 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for UCC3813D-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC3813D-0 often in real-time on the comparison pages.
What if I can't find stock of UCC3813D-0?
You can fill out our help required form which you can use to request a quote for UCC3813D-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.