UCC3810DW Semiconductors - ICs by Texas Instruments

IC CONTROLLER PWM DUAL SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.01

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$2.01
-
Buy Now

Specifications

Input Voltage -
Output Voltage 1.2V
Output Current 20mA
Supply Voltage Min 0V
Supply Voltage Max 10V
Controller IC Case Style SOIC
No. of Pins 16Pins
Frequency 1MHz
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Base Number 3810
Controller Type PWM
Operating Temperature Range 0°C to +70°C
Output Current Max 1A
Output Energy per Cycle 20µJ
Output Type Totem Pole
Supply Voltage Range 0V to 10V
Termination Type Surface Mount Device
Voltage Vcc 5V

Alternative Descriptions

Dual channel synchronized current mode PWM, 0C to 70C | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UCC3810DW?

Additional datasheets, footprints and schematics for UCC3810DW are listed on our Part Details page. You can also find images and similar parts to UCC3810DW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UCC3810DW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC3810DW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UCC3810DW fall under?

The UCC3810DW is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to UCC3810DW when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UCC3810DW you can contact the distributor directly for product support, shipping queries etc.

Is the UCC3810DW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UCC3810DW have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for UCC3810DW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UCC3810DW often in real-time on the comparison pages.

What if I can't find stock of UCC3810DW?

You can fill out our help required form which you can use to request a quote for UCC3810DW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay