Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.72
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.72
|
No stock
|
Buy Now |
Input Voltage | - |
---|---|
Output Voltage | 500mV |
Output Current | 500mA |
Supply Voltage Min | 0V |
Supply Voltage Max | 10V |
Controller IC Case Style | DIP |
No. of Pins | 8Pins |
Frequency | 1MHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3808 |
Controller Type | PWM |
IC Generic Number | 3808 |
IC Temperature Range | Commercial |
Logic Function Number | 3808 |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 1A |
Output Type | Push Pull |
Power Dissipation Pd | 1W |
Power Supply IC Type | PWM controller |
Supply Voltage Range | 0V to 10V |
Termination Type | Through Hole |
Ic, Pwm Controller, 3808, Dip8 | Newark Electronics |
Where can I find additional details, specifications and documents for a UCC3808N-2G4?
Additional datasheets, footprints and schematics for UCC3808N-2G4 are listed on our Part Details page. You can also find images and similar parts to UCC3808N-2G4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC3808N-2G4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC3808N-2G4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC3808N-2G4 fall under?
The UCC3808N-2G4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC3808N-2G4 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC3808N-2G4 you can contact the distributor directly for product support, shipping queries etc.
Is the UCC3808N-2G4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC3808N-2G4 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for UCC3808N-2G4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC3808N-2G4 often in real-time on the comparison pages.
What if I can't find stock of UCC3808N-2G4?
You can fill out our help required form which you can use to request a quote for UCC3808N-2G4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.