Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | - |
---|---|
Output Voltage | 5V |
Output Current | 1A |
Supply Voltage Min | 0V |
Supply Voltage Max | 10V |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Frequency | 1MHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3805 |
Controller Type | PWM |
IC Temperature Range | Commercial |
Input Current | 500µA |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 500µA |
Output Energy per Cycle | 20µJ |
Output Type | Totem Pole |
Power Dissipation Pd | 650mW |
Supply Voltage Range | 0V to 10V |
Termination Type | Surface Mount Device |
Pwm Controller Current Mode, Soic8 | Newark Electronics |
Where can I find additional details, specifications and documents for a UCC3805D?
Additional datasheets, footprints and schematics for UCC3805D are listed on our Part Details page. You can also find images and similar parts to UCC3805D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC3805D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC3805D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC3805D fall under?
The UCC3805D is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC3805D when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC3805D you can contact the distributor directly for product support, shipping queries etc.
Is the UCC3805D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC3805D have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for UCC3805D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC3805D often in real-time on the comparison pages.
What if I can't find stock of UCC3805D?
You can fill out our help required form which you can use to request a quote for UCC3805D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.