Input Voltage | - |
---|---|
Output Voltage | 5.075V |
Output Current | 1A |
Supply Voltage Min | 0V |
Supply Voltage Max | 10V |
Controller IC Case Style | DIP |
No. of Pins | 8Pins |
Frequency | 1MHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3804 |
IC Generic Number | 3804 |
IC Temperature Range | Commercial |
Input Voltage Max | 2.56V |
Logic Function Number | 3804 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +70°C |
Power Dissipation Pd | 1W |
Supply Voltage Range | 0V to 10V |
Termination Type | Through Hole |
Turn Off Threshold Voltage | 8.3V |
Turn On Threshold Voltage | 12.5V |
BiCMOS Current-Mode PWM, UCC3804N | RS |
Ic, Current Mode Pwm Ctrl, 12V, Pdip-8 | Newark Electronics |
IC, CURRENT MODE PWM CTRL, 12V, PDIP-8 | element14 |
12V, 1A low power BICMOS 1MHz current mode PWM with 12.5V/8.3V UVLO and 50% duty cycle, 0C to 70C | Texas Instruments |
Where can I find additional details, specifications and documents for a UCC3804N?
Additional datasheets, footprints and schematics for UCC3804N are listed on our Part Details page. You can also find images and similar parts to UCC3804N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC3804N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC3804N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC3804N fall under?
The UCC3804N is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC3804N when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC3804N you can contact the distributor directly for product support, shipping queries etc.
Is the UCC3804N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC3804N have stock available?
Authorised distributors including RS, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for UCC3804N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC3804N often in real-time on the comparison pages.
What if I can't find stock of UCC3804N?
You can fill out our help required form which you can use to request a quote for UCC3804N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.