New
Looking to search for multiple part numbers? Try out our
new BOM tool
.
Sign up for free
.
BOM Tool Access
Search a Manufacturer Part Number
Search
Newsletter signup
API information
Options for Price Comparison
Select a Currency
Currency Select
Distributor Statistics for
UCC3802N .
Total in Stock:
-
Lowest MOQ:
-
Average Price:
-
per unit
Stocking Distributors:
-
UCC3802N .
Loading...
Loading Results for
UCC3802N .
Details for
UCC3802N .
by
Texas Instruments
Electronic & Electrical Components
>
Semiconductors - ICs
>
Power Management
UCC3802N
Buy Directly from Texas Instruments
(4000 in stock)
$1.3070
BUY DIRECT
BIMOS CURRENT MODE PWM 3802 DIP8
PCB Footprint
UCC3802N . by Texas Instruments
BIMOS CURRENT MODE PWM 3802 DIP8
Part Information
RoHS Compliant
PCB Footprint
Technical Specifications
Input Voltage:
10V
Output Voltage:
5.075V
Output Current:
200mA
Supply Voltage Min:
10V
Supply Voltage Max:
12V
Controller IC Case Style:
DIP
No. of Pins:
8Pins
Frequency:
1MHz
Operating Temperature Min:
0°C
Operating Temperature Max:
70°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
-
SVHC:
No SVHC (27-Jun-2018)
Base Number:
3802
Controller Type:
PWM
IC Generic Number:
3802
IC Temperature Range:
Commercial
Input Current:
500µA
Logic Function Number:
3802
Operating Temperature Range:
0°C to +70°C
Output Current Max:
1A
Output Energy per Cycle:
20µJ
Output Type:
Totem Pole
Power Dissipation Pd:
1W
Termination Type:
Through Hole
Turn Off Threshold Voltage:
8.3V
Turn On Threshold Voltage:
12.5V
Alternate Descriptions
Square waveform Generator,UCC3802N
RS Components
BIMOS CURRENT MODE PWM, 3802, DIP8; Input Voltage:10V; Output Voltage:5.075V; Output Current:200mA; Supply Voltage Min:10V; Supply Voltage Max:12V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:1MHz; Operating RoHS Compliant: Yes
Newark Electronics
Current Mode PWM Controller 1A 8-Pin PDIP Tube
Avnet America
Current Mode PWM Controller 1A 8-Pin PDIP Tube
Avnet Europe
12V, 1A low power BICMOS 1MHz current mode PWM with 12.5V/8.3V UVLO and 100% duty cycle, 0C to 70C
Texas Instruments
Texas Instruments UCC3802N, PWM Current Mode Controller, 1 A, 1, 8-Pin PDIP
RS Components TR
Generatore forme d'onda UCC3802N
RS Components IT