Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | - |
---|---|
Output Voltage | 1V |
Output Current | 1A |
Supply Voltage Min | - |
Supply Voltage Max | 10V |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Frequency | 1MHz |
Operating Temperature Min | 0°C |
IC: PMIC | Transfer Multisort Elektronik |
BiCMOS Current-Mode PWM, UCC3802D | RS |
Current Mode Pwm, 10V, 8-Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a UCC3802D?
Additional datasheets, footprints and schematics for UCC3802D are listed on our Part Details page. You can also find images and similar parts to UCC3802D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC3802D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC3802D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC3802D fall under?
The UCC3802D is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC3802D when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC3802D you can contact the distributor directly for product support, shipping queries etc.
Is the UCC3802D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC3802D have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for UCC3802D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC3802D often in real-time on the comparison pages.
What if I can't find stock of UCC3802D?
You can fill out our help required form which you can use to request a quote for UCC3802D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.