UCC3800DG4 Semiconductors - ICs by Texas Instruments

PWM CONTROLLER SMD 3800 SOIC8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The UCCx80x family of high-speed, low-power integrated circuits contain all of the control and drive components required for off-line and DC-to-DC fixed frequency current-mode switching mode power supplies with minimal parts count. These devices have the same pin configuration as the UCx84x family, and also offer the added features of internal full-cycle soft start and internal leadingedge blanking of the current-sense input.

No distributors results available

Specifications

Input Voltage -
Output Voltage 5.075V
Output Current 1A
Supply Voltage Min 0V
Supply Voltage Max 10V
Controller IC Case Style SOIC
No. of Pins 8Pins
Frequency 1MHz
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 3800
Controller Type PWM
IC Generic Number 3800
IC Temperature Range Commercial
Input Current 500µA
Operating Temperature Range 0°C to +70°C
Output Energy per Cycle 20µJ
Output Type Totem Pole
Power Dissipation Pd 650mW
Power Supply IC Type PWM controller
Supply Voltage Range 0V to 10V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UCC3800DG4?

Additional datasheets, footprints and schematics for UCC3800DG4 are listed on our Part Details page. You can also find images and similar parts to UCC3800DG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UCC3800DG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC3800DG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UCC3800DG4 fall under?

The UCC3800DG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to UCC3800DG4 when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UCC3800DG4 you can contact the distributor directly for product support, shipping queries etc.

Is the UCC3800DG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UCC3800DG4 have stock available?

There is no stock from authorised distributors for UCC3800DG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UCC3800DG4 often in real-time on the comparison pages.

What if I can't find stock of UCC3800DG4?

You can fill out our help required form which you can use to request a quote for UCC3800DG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay