UCC37321P. Semiconductors - ICs by Texas Instruments

IC MOSFET DRIVER PDIP-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.66

Distributor Stock
Logo for RS
RS
from US$1.35
5
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.92
206
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.98
-
Buy Now
Logo for element14
element14
from US$2.01
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.66
-
Buy Now
Logo for Farnell
Farnell
from US$2.13
-
Buy Now

Specifications

Driver Configuration Low Side
Peak Output Current 9A
Supply Voltage Min 4V
Supply Voltage Max 15V
Driver Case Style DIP
No. of Pins 8Pins
Input Delay 25ns
Output Delay 35ns
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Device Type MOSFET
Module Configuration Low Side
No. of Outputs 1Outputs
Operating Temperature Range 0°C to +70°C
Output Resistance 15ohm
Output Voltage 150mV
Power Dissipation Pd 350mW

Alternative Descriptions

IC: driver | Transfer Multisort Elektronik
MOSFET DRVR 9A Single Lo Side Inv 8-Pin | RS
Ic, Mosfet Driver, Pdip-8 | Newark Electronics
IC, MOSFET DRIVER, PDIP-8 | element14
9-A/9-A single-channel gate driver with inverting input, split outputs and enable | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UCC37321P.?

Additional datasheets, footprints and schematics for UCC37321P. are listed on our Part Details page. You can also find images and similar parts to UCC37321P. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UCC37321P. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC37321P. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UCC37321P. fall under?

The UCC37321P. is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to UCC37321P. when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UCC37321P. you can contact the distributor directly for product support, shipping queries etc.

Is the UCC37321P. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UCC37321P. have stock available?

Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for UCC37321P..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UCC37321P. often in real-time on the comparison pages.

What if I can't find stock of UCC37321P.?

You can fill out our help required form which you can use to request a quote for UCC37321P. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay