Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 11V |
---|---|
Output Voltage | 1V |
Output Current | 100mA |
Supply Voltage Min | 10V |
Supply Voltage Max | 13V |
Controller IC Case Style | SOIC |
No. of Pins | 14Pins |
Frequency | 700kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 35701 |
Controller Type | PWM |
IC Generic Number | 35701 |
IC Temperature Range | Commercial |
Input Current | 750µA |
Logic Function Number | 35701 |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 1.2A |
Output Type | Voltage |
Supply Voltage Range | 10V to 13V |
Termination Type | Surface Mount Device |
Voltage Mode PWM Cntrlr 1A 14-Pin SOIC | RS |
Pwm Controller, Smd, 35701, Soic14 | Newark Electronics |
15V VCC, 1A Driver single ended 700KHz voltage mode PWM controller with 13V/9V UVLO, 0C to 70C | Texas Instruments |
Where can I find additional details, specifications and documents for a UCC35701D?
Additional datasheets, footprints and schematics for UCC35701D are listed on our Part Details page. You can also find images and similar parts to UCC35701D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC35701D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC35701D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC35701D fall under?
The UCC35701D is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC35701D when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC35701D you can contact the distributor directly for product support, shipping queries etc.
Is the UCC35701D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC35701D have stock available?
Authorised distributors including RS, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for UCC35701D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC35701D often in real-time on the comparison pages.
What if I can't find stock of UCC35701D?
You can fill out our help required form which you can use to request a quote for UCC35701D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.