Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
UVLO | 7.9V |
---|---|
Supply Voltage Min | 11V |
Supply Voltage Max | 18V |
Startup Current | - |
Operating Supply Current | 8mA |
Controller IC Case Style | SOIC |
No. of Pins | 16Pins |
Duty Cycle (%) | - |
Frequency | 98kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a UCC29950D?
Additional datasheets, footprints and schematics for UCC29950D are listed on our Part Details page. You can also find images and similar parts to UCC29950D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC29950D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC29950D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC29950D fall under?
The UCC29950D is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC29950D when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC29950D you can contact the distributor directly for product support, shipping queries etc.
Is the UCC29950D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC29950D have stock available?
There is no stock from authorised distributors for UCC29950D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC29950D often in real-time on the comparison pages.
What if I can't find stock of UCC29950D?
You can fill out our help required form which you can use to request a quote for UCC29950D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.