Threshold Voltage | 1.235V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 2.1V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low |
Digital IC Case | TSSOP |
No. of Pins | 8Pins |
Delay Time | 120µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Voltage Supervisor, 12Ua, 5.5V, Tssop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a UCC2946PW?
Additional datasheets, footprints and schematics for UCC2946PW are listed on our Part Details page. You can also find images and similar parts to UCC2946PW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC2946PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC2946PW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC2946PW fall under?
The UCC2946PW is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to UCC2946PW when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC2946PW you can contact the distributor directly for product support, shipping queries etc.
Is the UCC2946PW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC2946PW have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for UCC2946PW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC2946PW often in real-time on the comparison pages.
What if I can't find stock of UCC2946PW?
You can fill out our help required form which you can use to request a quote for UCC2946PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.