No distributors results available
View Full Pricing & Stock ComparisonController Applications | Fault Handling Power Management |
---|---|
Input Voltage | 8V |
Supply Voltage Min | 3V |
Supply Voltage Max | 8V |
Controller IC Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Internal Switch | No |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 20mA |
Output Voltage | 14V |
Output Voltage Max | 16V |
Supply Voltage Range | 3V to 8V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a UCC2919PW?
Additional datasheets, footprints and schematics for UCC2919PW are listed on our Part Details page. You can also find images and similar parts to UCC2919PW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC2919PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC2919PW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC2919PW fall under?
The UCC2919PW is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC2919PW when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC2919PW you can contact the distributor directly for product support, shipping queries etc.
Is the UCC2919PW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC2919PW have stock available?
There is no stock from authorised distributors for UCC2919PW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC2919PW often in real-time on the comparison pages.
What if I can't find stock of UCC2919PW?
You can fill out our help required form which you can use to request a quote for UCC2919PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.