Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Load Share Controller |
---|---|
Supply Voltage Min | 4.375V |
Supply Voltage Max | 14.25V |
IC Package Type | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Load Share Controller, Vssop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a UCC29002DGK?
Additional datasheets, footprints and schematics for UCC29002DGK are listed on our Part Details page. You can also find images and similar parts to UCC29002DGK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC29002DGK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC29002DGK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC29002DGK fall under?
The UCC29002DGK is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to UCC29002DGK when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC29002DGK you can contact the distributor directly for product support, shipping queries etc.
Is the UCC29002DGK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC29002DGK have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for UCC29002DGK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC29002DGK often in real-time on the comparison pages.
What if I can't find stock of UCC29002DGK?
You can fill out our help required form which you can use to request a quote for UCC29002DGK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.