UCC28C43D Semiconductors - ICs by Texas Instruments

IC CURRENT MODE PWM CONTROL 28C43

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.25

Distributor Stock
Logo for RS
RS
from US$1.55
230
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$1.25
350
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.11
-
Buy Now
Logo for element14
element14
from US$1.90
-
Buy Now
Logo for Farnell
Farnell
from US$1.79
-
Buy Now

Specifications

Input Voltage 18V
Output Voltage 18V
Output Current 200mA
Supply Voltage Min 12V
Supply Voltage Max 18V
Controller IC Case Style SOIC
No. of Pins 8Pins
Frequency 1MHz
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 28
Controller Type PWM
IC Generic Number 28C43
Logic Function Number 28C43
Operating Temperature Range -40°C to +85°C
Output Current Max 1A
Output Energy per Cycle 5µJ
Output Type Voltage
Power Supply IC Type PWM controller
Startup Current 50µA
Supply Voltage Range 12V to 18V
Termination Type Surface Mount Device
Turn Off Threshold Voltage 7.6V
Turn On Threshold Voltage 8.4V

Alternative Descriptions

Current-PWM 1A 8,4-20V 1MHz SO8 | Schukat Electronic
Current Mode PWM Controller,,UCC28C43D | RS
Ic, Current Mode Pwm Control, 28C43 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UCC28C43D?

Additional datasheets, footprints and schematics for UCC28C43D are listed on our Part Details page. You can also find images and similar parts to UCC28C43D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UCC28C43D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC28C43D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UCC28C43D fall under?

The UCC28C43D is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to UCC28C43D when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UCC28C43D you can contact the distributor directly for product support, shipping queries etc.

Is the UCC28C43D RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UCC28C43D have stock available?

Authorised distributors including Schukat Electronic, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for UCC28C43D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UCC28C43D often in real-time on the comparison pages.

What if I can't find stock of UCC28C43D?

You can fill out our help required form which you can use to request a quote for UCC28C43D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay