Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | UCC28881 |
Kit Application Type | Power Management |
Application Sub Type | Buck Converter |
Kit Contents | Eval Board UCC28881 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Offline High-Side Buck Power Supply 225mA 13VDC O/P Thermal Shutdown 85-265VAC Pwr |
UCC28881 Offline High-Side Buck Converter Evaluation Module | Texas Instruments |
Evaluation Board, Ac-Dc Buck Converter | Newark Electronics |
Where can I find additional details, specifications and documents for a UCC28881EVM-680?
Additional datasheets, footprints and schematics for UCC28881EVM-680 are listed on our Part Details page. You can also find images and similar parts to UCC28881EVM-680 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC28881EVM-680 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC28881EVM-680 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC28881EVM-680 fall under?
The UCC28881EVM-680 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to UCC28881EVM-680 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC28881EVM-680 you can contact the distributor directly for product support, shipping queries etc.
Is the UCC28881EVM-680 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC28881EVM-680 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for UCC28881EVM-680.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC28881EVM-680 often in real-time on the comparison pages.
What if I can't find stock of UCC28881EVM-680?
You can fill out our help required form which you can use to request a quote for UCC28881EVM-680 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.