Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | UCC28880 |
Kit Application Type | Power Management |
Application Sub Type | Buck Converter |
Kit Contents | Eval Board UCC28880 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Offline High-Side Buck Power Supply 100mA 5V/13VDC O/P Thermal Shutdown 85-265VAC Pwr |
Evaluation Board, Ac-Dc Buck Converter | Newark Electronics |
Where can I find additional details, specifications and documents for a UCC28880EVM-616?
Additional datasheets, footprints and schematics for UCC28880EVM-616 are listed on our Part Details page. You can also find images and similar parts to UCC28880EVM-616 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC28880EVM-616 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC28880EVM-616 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC28880EVM-616 fall under?
The UCC28880EVM-616 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to UCC28880EVM-616 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC28880EVM-616 you can contact the distributor directly for product support, shipping queries etc.
Is the UCC28880EVM-616 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC28880EVM-616 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for UCC28880EVM-616.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC28880EVM-616 often in real-time on the comparison pages.
What if I can't find stock of UCC28880EVM-616?
You can fill out our help required form which you can use to request a quote for UCC28880EVM-616 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.