Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage AC Min | 30V |
---|---|
Input Voltage AC Max | 700V |
AC / DC Converter Case Style | SOIC |
No. of Pins | 7Pins |
Power Rating | - |
Topology | Buck Buck-Boost Flyback |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Ac/Dc Converter, 75Khz, Soic-7 | Newark Electronics |
Where can I find additional details, specifications and documents for a UCC28880D?
Additional datasheets, footprints and schematics for UCC28880D are listed on our Part Details page. You can also find images and similar parts to UCC28880D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC28880D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC28880D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC28880D fall under?
The UCC28880D is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC28880D when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC28880D you can contact the distributor directly for product support, shipping queries etc.
Is the UCC28880D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC28880D have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for UCC28880D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC28880D often in real-time on the comparison pages.
What if I can't find stock of UCC28880D?
You can fill out our help required form which you can use to request a quote for UCC28880D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.