Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Device Topology | Boost (Step Up) |
---|---|
No. of Outputs | 1Outputs |
Output Current | 900mA |
Output Voltage | - |
Input Voltage Min | 90VAC |
Input Voltage Max | 264VAC |
Core Chip | UCC28810 |
Dimming Control Type | PWM |
Kit Contents | Eval Module UCC28810 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage | 90V AC to 264V AC |
Kit Features | Boost Follower or Fixed Output PFC Stage PFC & O/P Current Disable External / Internal PWM Dimming |
Topology | Boost (Step Up) |
Type | LED Lighting Power Controller |
Where can I find additional details, specifications and documents for a UCC28810EVM-002?
Additional datasheets, footprints and schematics for UCC28810EVM-002 are listed on our Part Details page. You can also find images and similar parts to UCC28810EVM-002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC28810EVM-002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC28810EVM-002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC28810EVM-002 fall under?
The UCC28810EVM-002 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to UCC28810EVM-002 when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC28810EVM-002 you can contact the distributor directly for product support, shipping queries etc.
Is the UCC28810EVM-002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC28810EVM-002 have stock available?
There is no stock from authorised distributors for UCC28810EVM-002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC28810EVM-002 often in real-time on the comparison pages.
What if I can't find stock of UCC28810EVM-002?
You can fill out our help required form which you can use to request a quote for UCC28810EVM-002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.