Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage AC Min | 90V |
---|---|
Input Voltage AC Max | 264V |
AC / DC Converter Case Style | WQFN |
No. of Pins | 16Pins |
Power Rating | - |
Topology | Flyback |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
1-MHz High Frequency Active Clamp Flyback Controller | Texas Instruments |
ACTIVE-CLAMP FLYBACK CONTROLLER, WQFN-16 | element14 |
Active-Clamp Flyback Controller, Wqfn-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a UCC28780RTET?
Additional datasheets, footprints and schematics for UCC28780RTET are listed on our Part Details page. You can also find images and similar parts to UCC28780RTET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC28780RTET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC28780RTET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC28780RTET fall under?
The UCC28780RTET is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC28780RTET when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC28780RTET you can contact the distributor directly for product support, shipping queries etc.
Is the UCC28780RTET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC28780RTET have stock available?
Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for UCC28780RTET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC28780RTET often in real-time on the comparison pages.
What if I can't find stock of UCC28780RTET?
You can fill out our help required form which you can use to request a quote for UCC28780RTET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.