Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | UCC28740 |
Kit Application Type | Power Management |
Application Sub Type | Flyback Regulators |
Kit Contents | Eval Board UCC28740 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Primary Side Control for Tight Constant Current Performance Fast Dynamic Response |
UCC28740EVM-525 Evaluation Module | Texas Instruments |
Evaluation Board, Power Management | Newark Electronics |
Where can I find additional details, specifications and documents for a UCC28740EVM-525?
Additional datasheets, footprints and schematics for UCC28740EVM-525 are listed on our Part Details page. You can also find images and similar parts to UCC28740EVM-525 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC28740EVM-525 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC28740EVM-525 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC28740EVM-525 fall under?
The UCC28740EVM-525 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to UCC28740EVM-525 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC28740EVM-525 you can contact the distributor directly for product support, shipping queries etc.
Is the UCC28740EVM-525 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC28740EVM-525 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for UCC28740EVM-525.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC28740EVM-525 often in real-time on the comparison pages.
What if I can't find stock of UCC28740EVM-525?
You can fill out our help required form which you can use to request a quote for UCC28740EVM-525 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.