Input Voltage | 35V |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | 9V |
Supply Voltage Max | 36V |
Controller IC Case Style | SOT-23 |
No. of Pins | 6Pins |
Frequency | 130kHz |
Operating Temperature Min | -20°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -20°C to +125°C |
Power Dissipation Pd | 20W |
Supply Voltage Range | 9V to 36V |
Constant-voltage, constant-current PWM with PSR & Programmable cable compensation | Texas Instruments |
CNTRL, FLYBACK, CC/CV, 130KHZ, 6SOT23 | element14 |
Cntrl, Flyback, Cc/Cv, 130Khz, 6Sot23 | Newark Electronics |
Where can I find additional details, specifications and documents for a UCC28700DBVT?
Additional datasheets, footprints and schematics for UCC28700DBVT are listed on our Part Details page. You can also find images and similar parts to UCC28700DBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC28700DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC28700DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC28700DBVT fall under?
The UCC28700DBVT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC28700DBVT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC28700DBVT you can contact the distributor directly for product support, shipping queries etc.
Is the UCC28700DBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC28700DBVT have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for UCC28700DBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC28700DBVT often in real-time on the comparison pages.
What if I can't find stock of UCC28700DBVT?
You can fill out our help required form which you can use to request a quote for UCC28700DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.