Options for Price Comparison
Distributor Statistics for UCC284DP-ADJ
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

UCC284DP-ADJ

Loading...
Loading Results for UCC284DP-ADJ
Details for UCC284DP-ADJ by Texas Instruments
Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators
UCC284DP-ADJ
Buy Directly from Texas Instruments (6606 in stock) $3.2600
IC V REG LDO ADJ SMD SOIC8 284
UCC284DP-ADJ image

UCC284DP-ADJ by Texas Instruments

IC V REG LDO ADJ SMD SOIC8 284

Part Information

UCC284DP-ADJ image
RoHS Compliant

Technical Specifications

Output Type:
Adjustable
Input Voltage Min:
-15V
Input Voltage Max:
-3.2V
Fixed Output Voltage Nom.:
-
Adjustable Output Voltage Min:
-1.25V
Adjustable Output Voltage Max:
-15V
Output Current:
500mA
Dropout Voltage Vdo:
250mV
LDO Regulator Case Style:
SOIC
No. of Pins:
8Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 2 - 1 year
SVHC:
No SVHC (27-Jun-2018)
Base Number:
284
IC Generic Number:
284
No. of Outputs:
1Outputs
Operating Temperature Range:
-40°C to +85°C
Operating Voltage Tolerance +:
2.5%
Output Current Max:
0.5A
Output Voltage Adjustable Range:
-1.25V to -15V
Output Voltage Max:
-15V
Output Voltage Min:
-1.25V
Primary Input Voltage:
-16V
Supply Voltage Min:
-1.25V
Termination Type:
Surface Mount Device
Voltage Regulator Type:
Negative Adjustable

Alternate Descriptions

Reg LDO Lin Adj Neg -1.25V to -15V 0.5A RS Components
LDO Regulator Neg -1.25V to -15V 0.5A 8-Pin SOIC Tube Avnet America
500-mA, negative, adjustable low-dropout voltage regulator from -40°C to +85°C Texas Instruments
In a Tube of 75, Texas Instruments UCC284DP-ADJ LDO Gerilim Regülatörü, Ayarlanabilir, 500mA, 8-Pinli SOIC RS Components TR
Reg LDO Lin Adj Neg -1.25V to -15V 0.5A RS Components IT