Status: | Unknown |
---|---|
Series: | -5V 500mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$4.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.18
|
No stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | -15V |
Input Voltage Max | -3.2V |
Fixed Output Voltage Nom. | -5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Dropout Voltage Vdo | 200mV |
LDO Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | -5V 500mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 284 |
IC Generic Number | 284 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 0.5A |
Output Voltage Nom. | -5V |
Primary Input Voltage | -5.2V |
Supply Voltage Max | -16V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO |
Where can I find additional details, specifications and documents for a UCC284DP-5G4?
Additional datasheets, footprints and schematics for UCC284DP-5G4 are listed on our Part Details page. You can also find images and similar parts to UCC284DP-5G4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC284DP-5G4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC284DP-5G4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC284DP-5G4 fall under?
The UCC284DP-5G4 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to UCC284DP-5G4 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC284DP-5G4 you can contact the distributor directly for product support, shipping queries etc.
Is the UCC284DP-5G4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC284DP-5G4 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for UCC284DP-5G4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC284DP-5G4 often in real-time on the comparison pages.
What if I can't find stock of UCC284DP-5G4?
You can fill out our help required form which you can use to request a quote for UCC284DP-5G4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.