UCC283TDKTTT-3 Power Management ICs - PMIC by Texas Instruments

IC V REG LDO 3A +3.3V SMD 283

Status: Unknown
Series: 3.3V 3A LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Output Type Fixed
Input Voltage Min 3.8V
Input Voltage Max 9V
Fixed Output Voltage Nom. 3.3V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 3A
Dropout Voltage Vdo 400mV
LDO Regulator Case Style TO-263
No. of Pins 3Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range 3.3V 3A LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Accuracy % 1.5%
Base Number 283
IC Generic Number 283
No. of Outputs 1Outputs
Operating Temperature Range -40°C to +85°C
Operating Voltage Tolerance + 1.5%
Output Current Max 3A
Output Voltage 3.3V
Output Voltage Nom. 3.3V
Primary Input Voltage 9V
Supply Voltage Min 3.85V
Termination Type Surface Mount Device
Voltage Regulator Type Low Dropout


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UCC283TDKTTT-3?

Additional datasheets, footprints and schematics for UCC283TDKTTT-3 are listed on our Part Details page. You can also find images and similar parts to UCC283TDKTTT-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UCC283TDKTTT-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC283TDKTTT-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UCC283TDKTTT-3 fall under?

The UCC283TDKTTT-3 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to UCC283TDKTTT-3 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UCC283TDKTTT-3 you can contact the distributor directly for product support, shipping queries etc.

Is the UCC283TDKTTT-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UCC283TDKTTT-3 have stock available?

There is no stock from authorised distributors for UCC283TDKTTT-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UCC283TDKTTT-3 often in real-time on the comparison pages.

What if I can't find stock of UCC283TDKTTT-3?

You can fill out our help required form which you can use to request a quote for UCC283TDKTTT-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay