Options for Price Comparison
Distributor Statistics for UCC2818N
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for UCC2818N
Details for UCC2818N by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management
UCC2818N
Buy Directly from Texas Instruments (500 in stock) $1.6700
IC PFC PREREG BICMOS 16-PDIP
UCC2818N image

UCC2818N by Texas Instruments

IC PFC PREREG BICMOS 16-PDIP
Features
150-u03bcA Typical Start-Up Current
Accurate Power Limiting
Average Current Mode Control
Controls Boost Preregulator to Near-Unity Power Factor
Frequency Range 6 kHz to 220 kHz
Improved Feed-Forward Line Regulation
Improved Noise Immunity
Leading Edge Modulation
Limits Line Distortion
Low-Power BiCMOS Operation
Over-Voltage Protection
Up to 18-V Operation
World Wide Line Operation
Part Information
UCC2818N image
Description
The UCCx817 and UCCx818 family provides all the functions necessary for active power factor-corrected preregulators. The controller achieves near-unity power factor by shaping the AC input line current waveform to correspond to that of the AC input line voltage. Average current mode control maintains stable, low distortion sinusoidal line current. Designed in Texas Instrument’s BiCMOS process, the UCCx817 and UCCx818 offers new features such as lower start-up current, lower power dissipation, overvoltage protection, a shunt UVLO detect circuitry, a leading-edge modulation technique to reduce ripple current in the bulk capacitor, and an improved, lowoffset (±2-mV) current amplifier to reduce distortion at light load conditions.
Specifications
UVLO:
500mV
Supply Voltage Min:
12V
Supply Voltage Max:
17V
Startup Current:
150µA
Operating Supply Current:
4mA
Controller IC Case Style:
PDIP
No. of Pins:
16Pins
Duty Cycle (%):
-
Frequency:
100kHz
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
RoHS Phthalates Compliant:
Yes
MSL:
-
SVHC:
No SVHC (27-Jun-2018)
Operating Temperature Range:
-40°C to +85°C
Voltage Regulator Type:
Power Factor Preregulator
Alternate Descriptions
Power Factor Correction PREREGUL 0.15mA 115KHz 16-Pin PDIP Tube Avnet America
Power Factor Correction PREREGUL 0.15mA 115KHz 16-Pin PDIP Tube Avnet Europe
6kHz-220kHz CCM PFC controller with 10.5V/10V UVLO, -40°C to 85°C Texas Instruments