Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.70
UVLO | 10.2V |
---|---|
Supply Voltage Min | 12V |
Supply Voltage Max | 17V |
Startup Current | 150µA |
Operating Supply Current | 4mA |
Controller IC Case Style | SOIC |
No. of Pins | 16Pins |
Duty Cycle (%) | 95% |
Frequency | 250kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IC: PMIC | Transfer Multisort Elektronik |
Power Factor Correction PREREGUL 0.15mA | RS |
Power Factor Controller, Current, Soic16 | Newark Electronics |
6kHz-220kHz CCM PFC controller with 10.5V/10V UVLO, -40°C to 85°C | Texas Instruments |
Where can I find additional details, specifications and documents for a UCC2818D?
Additional datasheets, footprints and schematics for UCC2818D are listed on our Part Details page. You can also find images and similar parts to UCC2818D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC2818D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC2818D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC2818D fall under?
The UCC2818D is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC2818D when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC2818D you can contact the distributor directly for product support, shipping queries etc.
Is the UCC2818D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC2818D have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for UCC2818D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC2818D often in real-time on the comparison pages.
What if I can't find stock of UCC2818D?
You can fill out our help required form which you can use to request a quote for UCC2818D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.