UCC2818AD Semiconductors - ICs by Texas Instruments

PFC CONTROLLER 10-17V SOIC-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The UCC3817A and the UCC3818A family provides all the functions necessary for active power factor corrected preregulators. The controller achieves near unity power factor by shaping the ac input line current waveform to correspond to that of the ac input line voltage. Average current mode control maintains stable, low distortion sinusoidal line current. Designed in Texas Instrument's BiCMOS process, the UCC3817A/UCC3818A offers new features such as lower start-up current, lower power dissipation, overvoltage protection, a shunt UVLO detect circuitry, a leading-edge modulation technique to reduce ripple current in the bulk capacitor and an improved, lowoffset (±2 mV) current amplifier to reduce distortion at light load conditions.

Where to Buy

Prices starting from US$1.90

Distributor Stock
Logo for Farnell
Farnell
from US$5.01
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.66
-
Buy Now
Logo for element14
element14
from US$4.71
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.90
-
Buy Now

Specifications

UVLO 10.2V
Supply Voltage Min 10V
Supply Voltage Max 17V
Startup Current 150µA
Operating Supply Current 4mA
Controller IC Case Style SOIC
No. of Pins 16Pins
Duty Cycle (%) 95%
Frequency 220kHz
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Pfc Controller, 10-17V, Soic-16 | Newark Electronics
PFC CONTROLLER, 10-17V, SOIC-16 | element14
6kHz-220kHz CCM PFC controller with 10.5V/10V UVLO and Smaller Gate Drive Resistor, -40°C to 85°C | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UCC2818AD?

Additional datasheets, footprints and schematics for UCC2818AD are listed on our Part Details page. You can also find images and similar parts to UCC2818AD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UCC2818AD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC2818AD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UCC2818AD fall under?

The UCC2818AD is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to UCC2818AD when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UCC2818AD you can contact the distributor directly for product support, shipping queries etc.

Is the UCC2818AD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UCC2818AD have stock available?

Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for UCC2818AD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UCC2818AD often in real-time on the comparison pages.

What if I can't find stock of UCC2818AD?

You can fill out our help required form which you can use to request a quote for UCC2818AD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay